Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16245DL 74AC16245DL

Description
Manufacturer: Texas Instruments Win Source Part Number: 764913-74AC16245DL Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 3 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74AC16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74AC16245TTR; 74AC16245DGGR; 74AC16245DGGE4; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 764913-74AC16245DL Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 3 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74AC16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74AC16245TTR; 74AC16245DGGR; 74AC16245DGGE4; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16245DL - 764913-74AC16245DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16245DL
764913-74AC16245DL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16245DL 764913-74AC16245DL
Manufacturer: Texas Instruments Win Source Part Number: 764913-74AC16245DL Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 3 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74AC16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74AC16245TTR; 74AC16245DGGR; 74AC16245DGGE4; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 764913-74AC16245DL
Series: 74AC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 3 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: 74AC16245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74AC16245TTR; 74AC16245DGGR; 74AC16245DGGE4;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AC16245DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74AC16245DL
Buffers, Drivers, Receivers, Transceivers 74AC16245DL
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 764913-74AC16245DL 74AC16245DL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16245DL Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details