IC, LOGIC, 16-BIT BUS TXRX, 48SSOP; Logic Family / Base Number:74AC16245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:74AC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 37AJ2255 |
| Product Name | Ic, Logic, 16-Bit Bus Txrx, 48Ssop; Logic Family / Base Number Texas Instruments |