Buffers & Line Drivers 16-Bit Buff/ Line Drv W/3-St Otpt
BUFFER/DRIVER, 16BIT, TSSOP-48; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74AC16244; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74AC16244DGGR | 27AJ2427 |
| Product Name | Buffers & Line Drivers | Buffer/driver, 16Bit, Tssop-48; Logic Device Type Texas Instruments |