Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - 74AC11086DR 74AC11086DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1007188-74AC11086DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1007188-74AC11086DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AC11086DR - 1007188-74AC11086DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC11086DR
1007188-74AC11086DR
Logic - Logic - Gates and Inverters - 74AC11086DR 1007188-74AC11086DR
Manufacturer: Texas Instruments Win Source Part Number: 1007188-74AC11086DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007188-74AC11086DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 74AC11086DR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

Supplier's Site Datasheet
Gates and Inverters - 74AC11086DR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC11086DR-ND
Gates and Inverters 74AC11086DR-ND
XOR (Exclusive OR) IC 4 Channel 16-SOIC

XOR (Exclusive OR) IC 4 Channel 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-74AC11086DR
Quad 5.5V SOIC Logic IC 705-74AC11086DR
Quad 2-Input XOR Gate IC, 5.5V, CMOS, SOIC, 6.8ns Product overview: 74AC11086DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11086DR can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5.5V, CMOS, SOIC, 6.8ns Product overview: 74AC11086DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11086DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AC11086DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC11086DR
Gates and Inverters 74AC11086DR
XOR (Exclusive OR) IC 4 Channel 16-SOIC

XOR (Exclusive OR) IC 4 Channel 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC11086DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC11086DR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC11086DR
IC GATE XOR 4CH 2-INP 16SOIC

IC GATE XOR 4CH 2-INP 16SOIC

Supplier's Site
Logic - Gates and Inverters - 74AC11086DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC11086DR
Logic - Gates and Inverters 74AC11086DR
IC GATE XOR 4CH 2-INP 16SOIC

IC GATE XOR 4CH 2-INP 16SOIC

Supplier's Site Datasheet
Gates and Inverters - 74AC11086DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AC11086DR
Gates and Inverters 74AC11086DR
IC GATE XOR 4CH 2-INP 16SOIC

IC GATE XOR 4CH 2-INP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1007188-74AC11086DR 74AC11086DR 74AC11086DR-ND 705-74AC11086DR 74AC11086DR 74AC11086DR 74AC11086DR 74AC11086DR
Product Name Logic - Logic - Gates and Inverters - 74AC11086DR Gates and Inverters Quad 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) OR; XOR XOR XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 3 V ~ 5.5 V 3V ~ 5.5V 5.5V 3V ~ 5.5V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 3V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 6.8 ns 6.8 ns 6.8 ns 6.8 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100107DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Gates and Inverters - 1727-3999-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
7 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 1697253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details