OR Gate IC 4 Channel 16-SOIC
Quad 2-Input OR Gate, CMOS, SOIC-16, 5V Product overview: 74AC11032DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11032DR can be used for catalog matching and distributor lookup.
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16
IC GATE OR 4CH 2-INP 16SOIC
IC GATE OR 4CH 2-INP 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC11032DR-ND | 705-74AC11032DR | 74AC11032DR | 74AC11032DR | 74AC11032DR | 74AC11032DR |
| Product Name | Gates and Inverters | Quad 5V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR; OR GATE | OR | OR | OR; OR Gate | NOT; OR |
| Supply Voltage | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 6.2 ns | 6.2 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |