Inverter IC 6 Channel 20-PDIP
OR Gate, AC Series, 6-Func, 1-Input, CMOS, PDIP20
6-Ch CMOS Inverter IC, 3-5.5V, PDIP, -40-85C Product overview: 74AC11004N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11004N can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1IN 20DIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-4153-5-ND | 74AC11004N | 705-74AC11004N | 74AC11004N | 74AC11004N |
| Product Name | Gates and Inverters | 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT | OR | NOT; Buffer, Inverter | NOT | NOT; Inverter |
| Supply Voltage | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 6.3 ns | 10 ns | |||
| Low Level Output Current (Sink) | 24 mA |