6-Ch CMOS Inverter IC, 3-5.5V, 6.3ns, SOIC Product overview: 74AC11004DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11004DWR can be used for catalog matching and distributor lookup.
OR Gate, AC Series, 6-Func, 1-Input, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 006455-74AC11004DWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.3ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Dimension: 20-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel 20-SOIC
IC INVERTER 6CH 1IN 20SOIC
IC INVERTER 6CH 6-INP 20SOIC
Inverter IC 6 Channel 20-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AC11004DWR | 74AC11004DWR | 006455-74AC11004DWR | 296-4152-2-ND | 74AC11004DWR | 74AC11004DWR | 74AC11004DWR |
| Product Name | 5.5V SOIC Logic IC | Logic - Logic - Gates and Inverters - 74AC11004DWR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; Buffer, Inverter | OR | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 3 V ~ 5.5 V | 3V ~ 5.5V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 3V ~ 5.5V | ||
| Inputs | 1 | 6 | 1 | 1 | |||
| Propagation Delay | 6.3 ns | 6.3 ns | 6.3 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |