Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - 74AC11004DW 74AC11004DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 006454-74AC11004DW Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.3ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Dimension: 20-SOIC (0.295", 7.50mm Width) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006454-74AC11004DW Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.3ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Dimension: 20-SOIC (0.295", 7.50mm Width) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AC11004DW - 006454-74AC11004DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC11004DW
006454-74AC11004DW
Logic - Logic - Gates and Inverters - 74AC11004DW 006454-74AC11004DW
Manufacturer: Texas Instruments Win Source Part Number: 006454-74AC11004DW Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.3ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Dimension: 20-SOIC (0.295", 7.50mm Width) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006454-74AC11004DW
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.3ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Dimension: 20-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-4152-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4152-5-ND
Gates and Inverters 296-4152-5-ND
Inverter IC 6 Channel 20-SOIC

Inverter IC 6 Channel 20-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-74AC11004DW
5.5V SOIC Logic IC 705-74AC11004DW
6-Ch CMOS Inverter IC, 3-5.5V, 20-SOIC, -40-85C Product overview: 74AC11004DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11004DW can be used for catalog matching and distributor lookup.

6-Ch CMOS Inverter IC, 3-5.5V, 20-SOIC, -40-85C Product overview: 74AC11004DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11004DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AC11004DW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC11004DW
Logic - Gates and Inverters 74AC11004DW
IC INVERTER 6CH 6-INP 20SOIC

IC INVERTER 6CH 6-INP 20SOIC

Supplier's Site Datasheet
Gates and Inverters - 74AC11004DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC11004DW
Gates and Inverters 74AC11004DW
Inverter IC 6 Channel 20-SOIC

Inverter IC 6 Channel 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC11004DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC11004DW
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC11004DW
IC INVERTER 6CH 1IN 20SOIC

IC INVERTER 6CH 1IN 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 006454-74AC11004DW 296-4152-5-ND 705-74AC11004DW 74AC11004DW 74AC11004DW 74AC11004DW
Product Name Logic - Logic - Gates and Inverters - 74AC11004DW Gates and Inverters 5.5V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Buffer, Inverter NOT NOT; Inverter NOT
Supply Voltage 3 V ~ 5.5 V 3V ~ 5.5V 5.5V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 3V ~ 5.5V
Inputs 6 1 1 1
Propagation Delay 6.3 ns 6.3 ns 10 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F132DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-input NOR gate - 74AHC02D,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
9 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2139000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details