NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16
IC GATE NAND 4CH 2-INP 16SO
IC GATE NAND 4CH 2-INP 16SO
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC11000NSR | 74AC11000NSR | 74AC11000NSR | 74AC11000NSR |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Logic Family | CMOS | |||
| IC Package Type | SOP; Other; SOP16 | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 3V ~ 5.5V | ||
| Operating Current | 0.0040 mA | 24 mA |