Texas Instruments Standard Linear and Logic 64mA SSOP Logic IC 74ABTH162260DLRG4

Description
12-Bit Buffer/Line Driver, 3-State, SSOP-56, 64mA Output Product overview: 74ABTH162260DLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ABTH162260DLRG 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
12-Bit Buffer/Line Driver, 3-State, SSOP-56, 64mA Output Product overview: 74ABTH162260DLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ABTH162260DLRG 4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
64mA SSOP Logic IC
705-74ABTH162260DLRG4
64mA SSOP Logic IC 705-74ABTH162260DLRG4
12-Bit Buffer/Line Driver, 3-State, SSOP-56, 64mA Output Product overview: 74ABTH162260DLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ABTH162260DLRG 4 can be used for catalog matching and distributor lookup.

12-Bit Buffer/Line Driver, 3-State, SSOP-56, 64mA Output Product overview: 74ABTH162260DLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ABTH162260DLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 705-74ABTH162260DLRG4
Product Name 64mA SSOP Logic IC
Gate Type Buffer/Driver; D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1001596-74AHCT14D-Q100,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic Gates - 2222717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details