Texas Instruments High-Performance Analog Logic - Latches 74ABT16843DGGRE4

Description
IC 18BIT BUSINT D LATCH 56TSSOP
Datasheet
Description
IC 18BIT BUSINT D LATCH 56TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74ABT16843DGGRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ABT16843DGGRE4
Logic - Latches 74ABT16843DGGRE4
IC 18BIT BUSINT D LATCH 56TSSOP

IC 18BIT BUSINT D LATCH 56TSSOP

Supplier's Site Datasheet
Latches - 74ABT16843DGGRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-TSSOP

D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74ABT16843DGGRE4 74ABT16843DGGRE4
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
Propagation Delay 3.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC259DB,118-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QKA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
Logic - Latches - 74AHC373D,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Octal Latch - 8283 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Power Dissipation 1000 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details