TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
66AK2H12DAAWA2 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
66AK2H12DAAWA2
Description
66AK2H12DAAWA2
-
DigiKey
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
66AK2H12DAAWA2
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
66AK2H12DAAWA2-ND |
66AK2H12DAAWA2 |
66AK2H12DAAWA2 |
|
Product Name
|
DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.5V; 1.8V; 3.3V
|
|
|
|
Package Type
|
Other; 1517-BBGA, FCBGA
|
BGA; Other; 1517-BBGA, FCBGA
|
|
|
Pin Count
|
1517
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Operating Temperature
-55 to 125 C (-67 to 257 F)
DMA Channels
4
View Details
2 suppliers
Clock Speed
40 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details