Manufacturer: Texas Instruments
Win Source Part Number: 721784-66AK2H12BAAW2
Packaging: Tray
Type: DSP+ARM
Mounting Style: SMD
Voltage - I/O: 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Interface: EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate: 1.2GHz DSP, 1.4GHz ARM
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 12.75MB
Voltage - Core: Variable
Categories: Integrated Circuits
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1517-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 66AK2H12
Manufacturer Pack Quantity: 21
MSL Level: 4 (72 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 721784-66AK2H12BAAW24 |
| Product Name | Electronic Surplus - 66AK2H12BAAW24 |