Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Series: 66AK2G1x KeyStone II Multicore
Type: DSP+ARM®
Package: Tray
Package / Case: 625-LFBGA, FCBGA
Supplier Device Package: 625-FCBGA (21x21)
Mounting Type: Surface Mount
Base Product Number: 66AK2G12
Operating Temperature: -40°C ~ 105°C (TJ)
GALILEO FLIPCHIP
Multicore DSP+Arm, 1 Arm A15 cores, 1x C66x DSP core 625-FCBGA -40 to 105 Product overview: 66AK2G12ABYA60 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2G12ABYA60 can be used for catalog matching and distributor lookup.
GALILEO FLIPCHIP
GALILEO FLIPCHIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 66AK2G12ABYA60-ND | 698-66AK2G12ABYA60 | 66AK2G12ABYA60 | 66AK2G12ABYA60 | 66AK2G12ABYA60 | |
| Product Name | Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Dsp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Supply Voltage | 1.8V; 3.3V; 0.9V | |||||
| Package Type | Other; 625-LFBGA, FCBGA | BGA; Other; 625-LFBGA, FCBGA |