Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009086-5962-9858401
Packaging: Rail/Tube
Length: 9.906 mm
Contact Plating: Lead, Tin
Operating Supply Voltage: 3.3 V
Number of Elements: 4
Power Dissipation: 1.119 W
Thickness: 1.88 mm
Height: 2.032 mm
Number of Drivers: 4
Number of Pins: 16
Propagation Delay: 25 ns
Output Current: 150 mA
Number of Receivers: 4
Output Voltage: 4 V
Width: 6.35 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): DS34LV86TM/NOPB; AM26LV32CDR; AM26LV32EIDR;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.119 W
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 25 ns
Max Output Voltage: 4 V
Nominal Supply Current: 125 µA
Max Input Current: 10 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009086-5962-9858401QFA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-9858401QFA |