Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039410-5962-9854201
Packaging: Rail/Tube
Length: 15.88 mm
Contact Plating: Lead, Tin
Polarity: Non-Inverting
Output Type: TTL
Operating Supply Voltage: 3.3 V
Number of Elements: 2
Thickness: 2.48 mm
Height: 3.05 mm
Number of Bits: 16
Number of Pins: 48
High Level Output Current: -12 mA
Number of Outputs: 16
Low Level Output Current: 12 mA
Quiescent Current: 5 mA
Propagation Delay: 7.4 ns
Width: 9.66 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 74LVT16374ADGG,118; 74LVT16374ADGG,112; 74LVT16374MTD; SN74LVTH162374DLR; SN74LVTH16374DLR; SN74LVC16374DGGR;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Logic Function: D-Type
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039410-5962-9854201VXA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-9854201VXA |