Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018549-5962-9758201
Packaging: Rail/Tube
Length: 19.56 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 3
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Channels: 1
Number of Pins: 16
High Level Output Current: -1 mA
Number of Outputs: 8
Low Level Output Current: 20 mA
Quiescent Current: 13 mA
Propagation Delay: 12.5 ns
Width: 6.92 mm
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54F138J; JM38510/33701BEA; M38510/33701BEA5962-
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 12.5 ns
Logic Function: Decoder, Demultiplexer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018549-5962-9758201QEA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-9758201QEA |