Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039408-5962-9757301
Packaging: Rail/Tube
Length: 8.89 mm
Contact Plating: Lead, Tin
Polarity: Non-Inverting
Number of Elements: 1
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -24 mA
Number of Outputs: 8
Low Level Output Current: 24 mA
Quiescent Current: 10 µA
Propagation Delay: 9.5 ns
Width: 8.89 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): MC74LCX374DTR2G; 74LCX574WM; 74LCX574MTC; SNJ54LVC373AFK; CLVC374AQPWRG4Q1; SN74LVC573AQPWRQ1;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039408-5962-9757301Q2A |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-9757301Q2A |