Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031441-5962-9455501
Length: 24.2 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Thickness: 4.57 mm
Height: 5.08 mm
Weight: 219.992299 mg
Number of Pins: 20
Number of Outputs: 4
Output Current: 500 mA
Width: 6.92 mm
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC1875J; UC1875J883B; UCC1895J;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 1 MHz
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1031441-5962-9455501VRA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-9455501VRA |