Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-9214802QRA 5962-9214802QRA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031440-5962-9214802 QRA Length: 24.2 mm Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -24 mA Low Level Output Current: 48 mA Quiescent Current: 22 mA Propagation Delay: 6.8 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54ABT245AJ; 5962-9221401MRA; CY54FCT245ATDMB; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 6.8 ns Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031440-5962-9214802 QRA Length: 24.2 mm Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -24 mA Low Level Output Current: 48 mA Quiescent Current: 22 mA Propagation Delay: 6.8 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54ABT245AJ; 5962-9221401MRA; CY54FCT245ATDMB; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 6.8 ns Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-9214802QRA - 1031440-5962-9214802QRA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-9214802QRA
1031440-5962-9214802QRA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-9214802QRA 1031440-5962-9214802QRA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031440-5962-9214802 QRA Length: 24.2 mm Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -24 mA Low Level Output Current: 48 mA Quiescent Current: 22 mA Propagation Delay: 6.8 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54ABT245AJ; 5962-9221401MRA; CY54FCT245ATDMB; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 6.8 ns Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031440-5962-9214802QRA
Length: 24.2 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -24 mA
Low Level Output Current: 48 mA
Quiescent Current: 22 mA
Propagation Delay: 6.8 ns
Width: 6.92 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54ABT245AJ; 5962-9221401MRA; CY54FCT245ATDMB;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 6.8 ns
Logic Function: Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1031440-5962-9214802QRA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-9214802QRA
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3162EAI - 845306-MAX3162EAI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details