D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, CQCC20
8-Bit Multiplying DAC, Advanced LinCMOS(TM) 20-LCCC -55 to 125 Product overview: 5962-87700012A from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-5962-87700012A can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 1 20-CLCC (9x9)
IC DAC 8BIT A-OUT 20CLCC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 5962-87700012A | 701-5962-87700012A | 5962-87700012A | 5962-87700012A |
| Product Name | 8-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | |||
| Package Type | LCC20 | 20-CLCC | 20-CLCC | |
| Packing Method | Tube; Tube | Bulk; Bulk | Bulk; Bulk | |
| Pins | 20 |