Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989226-5962-8762401D
Packaging: Rail/Tube
Length: 9.21 mm
Number of Elements: 6
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 6
Number of Pins: 14
Number of Gates: 6
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Quiescent Current: 2 µA
Propagation Delay: 16 ns
Width: 5.97 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): SNJ54AC14J; SNJ54AC14W; 74AC14SC; 74AC14SCX; 74AC14MTC; SN74AC14PW;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 16 ns
Logic Function: Inverter, Schmitt Trigger
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989226-5962-8762401DA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-8762401DA |