Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221754-5962-8684701
Packaging: Rail/Tube
Length: 19.56 mm
Contact Plating: Lead, Tin
Number of Elements: 2
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 2
Number of Pins: 16
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Quiescent Current: 8 µA
Propagation Delay: 480 ns
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 480 ns
Logic Function: Multivibrator
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221754-5962-8684701EA |
| Product Name | Custom Parts - Custom Parts (0 - A) - 5962-8684701EA |