Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213379-5962-8681201
Packaging: Rail/Tube
Length: 8.89 mm
Polarity: Inverting
Number of Inputs: 6
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 6
Number of Channels: 6
Number of Pins: 20
High Level Output Current: -7.8 mA
Number of Outputs: 6
Low Level Output Current: 7.8 mA
Quiescent Current: 8 µA
Propagation Delay: 345 ns
Width: 8.89 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: Buffer
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1213379-5962-86812012A |
| Product Name | Custom Parts - Custom Parts (0 - A) - 5962-86812012A |