Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022789-5962-8670402
Packaging: Rail/Tube
Length: 8.89 mm
Thickness: 1.83 mm
Height: 2.03 mm
Topology: Boost, Flyback
Duty Cycle: 100 %
Number of Pins: 20
Output Current: 1 kA
Width: 8.89 mm
Rise Time: 50 ns
Fall Time: 50 ns
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): LM5118MHX/NOPB; LM5576MHX/NOPB; LM25118MH/NOPB; MAX15020ATP+;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 500 kHz
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 30 V
Max Duty Cycle: 100 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022789-5962-8670402VXA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-8670402VXA |