Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 5962-8515510RA

Description
Win Source Part Number: 1001543-5962-8515510 RA Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: * Package: Bulk Standard Package: 1 ECCN: 3A001A2C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-5962-8515510RA, TEXTIS5962-8515510RA RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1001543-5962-8515510 RA Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: * Package: Bulk Standard Package: 1 ECCN: 3A001A2C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-5962-8515510RA, TEXTIS5962-8515510RA RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 1001543-5962-8515510RA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
1001543-5962-8515510RA
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 1001543-5962-8515510RA
Win Source Part Number: 1001543-5962-8515510 RA Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: * Package: Bulk Standard Package: 1 ECCN: 3A001A2C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-5962-8515510RA, TEXTIS5962-8515510RA RoHS Status: RoHS non-compliant

Win Source Part Number: 1001543-5962-8515510RA
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: *
Package: Bulk
Standard Package: 1
ECCN: 3A001A2C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-5962-8515510RA,TEXTIS5962-8515510RA
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
High-Performance FPGA Programmable Logic Device
719-5962-8515510RA
High-Performance FPGA Programmable Logic Device 719-5962-8515510RA
High-Performance Impact PAL Circuits 20-CDIP -55 to 125 Product overview: 5962-8515510RA from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-5962-8515510RA can be used for catalog matching and distributor lookup.

High-Performance Impact PAL Circuits 20-CDIP -55 to 125 Product overview: 5962-8515510RA from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-5962-8515510RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spld Pal family 50mhz 5v 20-pin cdip - 5962-8515510RA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Spld Pal family 50mhz 5v 20-pin cdip
5962-8515510RA
Spld Pal family 50mhz 5v 20-pin cdip 5962-8515510RA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - 5962-8515510RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
5962-8515510RA
PLDs (Programmable Logic Device) 5962-8515510RA
* Programmable Logic Device (PLD) IC Macrocells

* Programmable Logic Device (PLD) IC Macrocells

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 5962-8515510RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
5962-8515510RA
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 5962-8515510RA
OT PLD, 12NS, PAL-TYPE, TTL

OT PLD, 12NS, PAL-TYPE, TTL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 1001543-5962-8515510RA 719-5962-8515510RA 5962-8515510RA 5962-8515510RA 5962-8515510RA
Product Name Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) High-Performance FPGA Programmable Logic Device Spld Pal family 50mhz 5v 20-pin cdip PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data