Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027686-5962-1022101
Length: 12.7 mm
Contact Plating: Gold
Output Type: Adjustable
Thickness: 2.25 mm
Height: 2.54 mm
Number of Pins: 20
Number of Outputs: 1
Quiescent Current: 5 mA
Output Current: 6 A
Efficiency: 95 %
Output Voltage: 5.5 V
Width: 7.38 mm
Categories: OEM Parts(0-9)
Max Input Voltage: 6.3 V
Alternative Parts (Cross-Reference): TPS61032PWPR; TPS61032RSAR; TPS61030RSAR; FAN5234MTCX;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 500 kHz
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Min Input Voltage: 1.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027686-5962-1022101VSC |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-1022101VSC |