Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024080-54F86DMQB
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 4
Number of Pins: 14
High Level Output Current: -1 mA
Number of Outputs: 1
Low Level Output Current: 20 mA
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54F86DMQB54F86DMQB.;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: XOR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024080-54F86DMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54F86DMQB |