Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215185-54F74FMQB
Frequency: 125 MHz
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Bits: 2
Number of Pins: 14
High Level Output Current: -1 mA
Low Level Output Current: 20 mA
Propagation Delay: 11.5 ns
Categories: Custom Parts
Alternative Parts (Cross-Reference): 54F74FMQB.;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1215185-54F74FMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54F74FMQB |