Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017126-54F74DMQB
Packaging: Rail/Tube
Mounting: SMD (SMT)
Frequency: 125 MHz
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Bits: 2
Number of Pins: 14
High Level Output Current: -1 mA
Low Level Output Current: 20 mA
Propagation Delay: 11.5 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017126-54F74DMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54F74DMQB |