Texas Instruments OEM Parts - OEM Parts (0 - 9) - 54F374DMQB 54F374DMQB

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002686-54F374DMQB Packaging: Rail/Tube Mounting: SMD (SMT) Frequency: 60 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -3 mA Low Level Output Current: 20 mA Propagation Delay: 14 ns Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 54F374DMQB54F374DMQB .; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002686-54F374DMQB Packaging: Rail/Tube Mounting: SMD (SMT) Frequency: 60 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -3 mA Low Level Output Current: 20 mA Propagation Delay: 14 ns Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 54F374DMQB54F374DMQB .; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 54F374DMQB - 1002686-54F374DMQB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 54F374DMQB
1002686-54F374DMQB
OEM Parts - OEM Parts (0 - 9) - 54F374DMQB 1002686-54F374DMQB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002686-54F374DMQB Packaging: Rail/Tube Mounting: SMD (SMT) Frequency: 60 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -3 mA Low Level Output Current: 20 mA Propagation Delay: 14 ns Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 54F374DMQB54F374DMQB .; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002686-54F374DMQB
Packaging: Rail/Tube
Mounting: SMD (SMT)
Frequency: 60 MHz
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -3 mA
Low Level Output Current: 20 mA
Propagation Delay: 14 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54F374DMQB54F374DMQB.;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1002686-54F374DMQB
Product Name OEM Parts - OEM Parts (0 - 9) - 54F374DMQB
Unlock Full Specs
to access all available technical data