Texas Instruments OEM Parts - OEM Parts (0 - 9) - 54F280DMQB 54F280DMQB

Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019835-54F280DMQB Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 9 Number of Pins: 14 High Level Output Current: -1 mA Low Level Output Current: 20 mA Propagation Delay: 21 ns Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Parity Gen
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019835-54F280DMQB Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 9 Number of Pins: 14 High Level Output Current: -1 mA Low Level Output Current: 20 mA Propagation Delay: 21 ns Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Parity Gen
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 54F280DMQB - 1019835-54F280DMQB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 54F280DMQB
1019835-54F280DMQB
OEM Parts - OEM Parts (0 - 9) - 54F280DMQB 1019835-54F280DMQB
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019835-54F280DMQB Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 9 Number of Pins: 14 High Level Output Current: -1 mA Low Level Output Current: 20 mA Propagation Delay: 21 ns Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Parity Gen

Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019835-54F280DMQB
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 9
Number of Pins: 14
High Level Output Current: -1 mA
Low Level Output Current: 20 mA
Propagation Delay: 21 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Parity Gen

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1019835-54F280DMQB
Product Name OEM Parts - OEM Parts (0 - 9) - 54F280DMQB
Unlock Full Specs
to access all available technical data