Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197576-54F273DMQB
Packaging: Rail/Tube
Frequency: 95 MHz
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -1 mA
Low Level Output Current: 20 mA
Propagation Delay: 11 ns
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54F273DMQB.;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197576-54F273DMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54F273DMQB |