Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002256-54F245FMQB
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Channels: 8
Number of Pins: 20
Propagation Delay: 10 ns
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 54F245FMQB54F245/FMQ
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 10 ns
Logic Function: Transceiver
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002256-54F245FMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54F245FMQB |