Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170632-54F245DMQB
Packaging: Rail/Tube
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Channels: 8
Number of Pins: 20
Propagation Delay: 10 ns
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54F245DMQB.;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Transceiver
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1170632-54F245DMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54F245DMQB |