Texas Instruments OEM Parts - OEM Parts (0 - 9) - 54F163ADMQB 54F163ADMQB

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010621-54F163ADMQB Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 4 Number of Pins: 16 Propagation Delay: 16.5 ns Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 54F163ADMQB54F163ADM QB.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Counter
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010621-54F163ADMQB Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 4 Number of Pins: 16 Propagation Delay: 16.5 ns Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 54F163ADMQB54F163ADM QB.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Counter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 54F163ADMQB - 1010621-54F163ADMQB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 54F163ADMQB
1010621-54F163ADMQB
OEM Parts - OEM Parts (0 - 9) - 54F163ADMQB 1010621-54F163ADMQB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010621-54F163ADMQB Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 4 Number of Pins: 16 Propagation Delay: 16.5 ns Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 54F163ADMQB54F163ADM QB.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Counter

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010621-54F163ADMQB
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 4
Number of Pins: 16
Propagation Delay: 16.5 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54F163ADMQB54F163ADMQB.;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Counter

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1010621-54F163ADMQB
Product Name OEM Parts - OEM Parts (0 - 9) - 54F163ADMQB
Unlock Full Specs
to access all available technical data

Similar Products