Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208884-54F151AFMQB
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Pins: 16
Number of Outputs: 1
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Mux
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1208884-54F151AFMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54F151AFMQB |