Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019982-54F138DMQB
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 3
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Pins: 16
High Level Output Current: -1 mA
Number of Outputs: 8
Low Level Output Current: 20 mA
Propagation Delay: 12.5 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54F138DMQB54F138DMQB
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019982-54F138DMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54F138DMQB |