Texas Instruments OEM Parts - OEM Parts (0 - 9) - 54F10DMQB 54F10DMQB

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039232-54F10DMQB Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 3 Number of Pins: 14 High Level Output Current: -1 mA Number of Outputs: 1 Low Level Output Current: 20 mA Propagation Delay: 7 ns Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 54F10DMQB54F10/DMQB; 54F10DMQB.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039232-54F10DMQB Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 3 Number of Pins: 14 High Level Output Current: -1 mA Number of Outputs: 1 Low Level Output Current: 20 mA Propagation Delay: 7 ns Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 54F10DMQB54F10/DMQB; 54F10DMQB.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 54F10DMQB - 1039232-54F10DMQB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 54F10DMQB
1039232-54F10DMQB
OEM Parts - OEM Parts (0 - 9) - 54F10DMQB 1039232-54F10DMQB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039232-54F10DMQB Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 3 Number of Pins: 14 High Level Output Current: -1 mA Number of Outputs: 1 Low Level Output Current: 20 mA Propagation Delay: 7 ns Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 54F10DMQB54F10/DMQB; 54F10DMQB.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039232-54F10DMQB
Packaging: Rail/Tube
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 3
Number of Pins: 14
High Level Output Current: -1 mA
Number of Outputs: 1
Low Level Output Current: 20 mA
Propagation Delay: 7 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54F10DMQB54F10/DMQB; 54F10DMQB.;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: NAND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1039232-54F10DMQB
Product Name OEM Parts - OEM Parts (0 - 9) - 54F10DMQB
Unlock Full Specs
to access all available technical data