Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170657-54F08FMQB
Operating Supply Voltage: 5 V
Number of Elements: 4
Number of Pins: 14
High Level Output Current: -1 mA
Number of Outputs: 1
Low Level Output Current: 20 mA
Propagation Delay: 7.5 ns
Categories: Custom Parts
Alternative Parts (Cross-Reference): 54F08FMQB.;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: AND
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1170657-54F08FMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54F08FMQB |