Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018435-54F04FMQB
Operating Supply Voltage: 5 V
Number of Elements: 6
Number of Pins: 14
High Level Output Current: -1 mA
Low Level Output Current: 20 mA
Propagation Delay: 7 ns
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 54F04FMQB54F04FMQB.;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 7 ns
Logic Function: Inverter
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018435-54F04FMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54F04FMQB |