Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199575-54ACTQ373FMQ
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Propagation Delay: 11.5 ns
Categories: Custom Parts
Alternative Parts (Cross-Reference): 54ACTQ373FMQB.;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 11.5 ns
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199575-54ACTQ373FMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54ACTQ373FMQB |