Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226431-54ACTQ14DMQB
Packaging: Rail/Tube
Operating Supply Voltage: 5 V
Number of Elements: 6
Number of Pins: 14
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Quiescent Current: 2 µA
Propagation Delay: 14 ns
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54ACTQ14DMQB.;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226431-54ACTQ14DMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54ACTQ14DMQB |