Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232044-54ACT299DMQB
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
Propagation Delay: 18 ns
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54ACT299DMQB.;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Shift Register
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232044-54ACT299DMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54ACT299DMQB |