Texas Instruments OEM Parts - OEM Parts (0 - 9) - 54ACT283DMQB 54ACT283DMQB

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003723-54ACT283DMQB Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 4 Number of Pins: 16 High Level Output Current: -24 mA Low Level Output Current: 24 mA Quiescent Current: 160 µA Propagation Delay: 17 ns Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Binary Full Adder
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003723-54ACT283DMQB Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 4 Number of Pins: 16 High Level Output Current: -24 mA Low Level Output Current: 24 mA Quiescent Current: 160 µA Propagation Delay: 17 ns Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Binary Full Adder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 54ACT283DMQB - 1003723-54ACT283DMQB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 54ACT283DMQB
1003723-54ACT283DMQB
OEM Parts - OEM Parts (0 - 9) - 54ACT283DMQB 1003723-54ACT283DMQB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003723-54ACT283DMQB Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 4 Number of Pins: 16 High Level Output Current: -24 mA Low Level Output Current: 24 mA Quiescent Current: 160 µA Propagation Delay: 17 ns Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Binary Full Adder

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003723-54ACT283DMQB
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 4
Number of Pins: 16
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Quiescent Current: 160 µA
Propagation Delay: 17 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Binary Full Adder

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1003723-54ACT283DMQB
Product Name OEM Parts - OEM Parts (0 - 9) - 54ACT283DMQB
Unlock Full Specs
to access all available technical data