Texas Instruments Custom Parts - Custom Parts (0 - A) - 54ACT244FMQB 54ACT244FMQB

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208077-54ACT244FMQB Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -24 mA Number of Outputs: 8 Low Level Output Current: 24 mA Quiescent Current: 4 µA Propagation Delay: 11.5 ns Categories: Custom Parts Alternative Parts (Cross-Reference): 54ACT244FMQB.; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 11.5 ns Logic Function: Buffer Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208077-54ACT244FMQB Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -24 mA Number of Outputs: 8 Low Level Output Current: 24 mA Quiescent Current: 4 µA Propagation Delay: 11.5 ns Categories: Custom Parts Alternative Parts (Cross-Reference): 54ACT244FMQB.; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 11.5 ns Logic Function: Buffer Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 54ACT244FMQB - 1208077-54ACT244FMQB - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 54ACT244FMQB
1208077-54ACT244FMQB
Custom Parts - Custom Parts (0 - A) - 54ACT244FMQB 1208077-54ACT244FMQB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208077-54ACT244FMQB Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -24 mA Number of Outputs: 8 Low Level Output Current: 24 mA Quiescent Current: 4 µA Propagation Delay: 11.5 ns Categories: Custom Parts Alternative Parts (Cross-Reference): 54ACT244FMQB.; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 11.5 ns Logic Function: Buffer Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208077-54ACT244FMQB
Polarity: Non-Inverting
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -24 mA
Number of Outputs: 8
Low Level Output Current: 24 mA
Quiescent Current: 4 µA
Propagation Delay: 11.5 ns
Categories: Custom Parts
Alternative Parts (Cross-Reference): 54ACT244FMQB.;
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 11.5 ns
Logic Function: Buffer
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1208077-54ACT244FMQB
Product Name Custom Parts - Custom Parts (0 - A) - 54ACT244FMQB
Unlock Full Specs
to access all available technical data