Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032674-54ACT174DMQB
Packaging: Rail/Tube
Mounting: SMD (SMT)
Frequency: 90 MHz
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 6
Number of Pins: 16
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Propagation Delay: 13 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54ACT174DMQB54ACT174
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 13 ns
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1032674-54ACT174DMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54ACT174DMQB |