Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229819-54ACT151DMQB
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Pins: 16
Number of Outputs: 1
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54ACT151DMQB.;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Mux
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1229819-54ACT151DMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54ACT151DMQB |