Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032673-54ACT138DMQB
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 3
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Pins: 16
High Level Output Current: -24 mA
Number of Outputs: 8
Low Level Output Current: 24 mA
Quiescent Current: 80 µA
Propagation Delay: 14 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54ACT138DMQB54ACT138
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 14 ns
Logic Function: Decoder, Demux
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1032673-54ACT138DMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54ACT138DMQB |