Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023893-54AC273LMQB
Packaging: Rail/Tube
Frequency: 90 MHz
Polarity: Non-Inverting
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Propagation Delay: 16 ns
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 54AC273LMQB54AC273LM
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 16 ns
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023893-54AC273LMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54AC273LMQB |